RES 86.6ohm 3W 0.5% WW AXIAL
ESN-2B 86.6 .5% RWR89N86R6DP B12
86.6 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89N86R6DPB12 | 3110-RWR89N86R6DPB12 | RWR89N86R6DPB12-ND |
| Product Name | RES 86.6 OHM 3W 0.5% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 86.6 ohms | 86.6 ohms | 86.6 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Category / Application | Industrial | General Use |