The RWR89N is a military-rated, non-inductive axial wirewound resistor with a 3 W power rating, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 Ω to 2.05 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] long, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] terminal diameter. It meets MIL-PRF-39007 qualification, supports S-level failure rates, and has 10 lb terminal strength and 1000 V RMS dielectric withstanding voltage. Insulation resistance is 1000 MΩ minimum dry. The resistance temperature coefficient is ±50 ppm/°C for 1.01 Ω to 10 Ω and ±20 ppm/°C above 10.1 Ω. Available in tape/reel packaging with single lot traceability.
ESN-2B 825 1% RWR89N8250FS B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89N8250FSB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |