Vishay Intertechnology, Inc. Wirewound Resistors RWR89N8250FRS70

Description
ESN-2B 825 1% RWR89N8250FR S70
Request a Quote Datasheet
Description
ESN-2B 825 1% RWR89N8250FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N8250FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N8250FRS70
Wirewound Resistors 3110-RWR89N8250FRS70
ESN-2B 825 1% RWR89N8250FR S70

ESN-2B 825 1% RWR89N8250FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N8250FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N8250FRS70-ND
Through Hole Resistors RWR89N8250FRS70-ND
825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 825 OHM 3W 1% WW AXIAL - RWR89N8250FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 3W 1% WW AXIAL
RWR89N8250FRS70
RES 825 OHM 3W 1% WW AXIAL RWR89N8250FRS70
RES 825ohm 3W 1% WW AXIAL

RES 825ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N8250FRS70 RWR89N8250FRS70-ND RWR89N8250FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 825 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details