Vishay Intertechnology, Inc. Through Hole Resistors RWR89N80R6FRS73

Description
80.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
80.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N80R6FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N80R6FRS73-ND
Through Hole Resistors RWR89N80R6FRS73-ND
80.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

80.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 80.6 OHM 3W 1% WW AXIAL - RWR89N80R6FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 3W 1% WW AXIAL
RWR89N80R6FRS73
RES 80.6 OHM 3W 1% WW AXIAL RWR89N80R6FRS73
RES 80.6ohm 3W 1% WW AXIAL

RES 80.6ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N80R6FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N80R6FRS73
Wirewound Resistors 3110-RWR89N80R6FRS73
ESN-2B 80.6 1% RWR89N80R6FR S73

ESN-2B 80.6 1% RWR89N80R6FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N80R6FRS73-ND RWR89N80R6FRS73 3110-RWR89N80R6FRS73
Product Name Through Hole Resistors RES 80.6 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details