Vishay Intertechnology, Inc. Through Hole Resistors RWR89N78R7FSS73

Description
78.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
78.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N78R7FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N78R7FSS73-ND
Through Hole Resistors RWR89N78R7FSS73-ND
78.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

78.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 78.7 OHM 3W 1% WW AXIAL - RWR89N78R7FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 3W 1% WW AXIAL
RWR89N78R7FSS73
RES 78.7 OHM 3W 1% WW AXIAL RWR89N78R7FSS73
RES 78.7ohm 3W 1% WW AXIAL

RES 78.7ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N78R7FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N78R7FSS73
Wirewound Resistors 3110-RWR89N78R7FSS73
ESN-2B 78.7 1% RWR89N78R7FS S73

ESN-2B 78.7 1% RWR89N78R7FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N78R7FSS73-ND RWR89N78R7FSS73 3110-RWR89N78R7FSS73
Product Name Through Hole Resistors RES 78.7 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers