Vishay Intertechnology, Inc. Wirewound Resistors RWR89N7680FSB12

Description
ESN-2B 768 1% RWR89N7680FS B12
Request a Quote
Description
ESN-2B 768 1% RWR89N7680FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89N is a military-grade, solderable, non-inductive wirewound resistor with a power rating of 3 W, operating from -55 °C to +250 °C, and qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The resistance range for the N variant is 0.1 Ω to 2.05 kΩ, with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal width. Dielectric withstanding voltage is 1000 V RMS for sizes 3 W and larger, and terminal strength is 10 lb minimum. The part meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum dry.

Datasheet Summary
Powered by GS/AI

The RWR89N is a military-grade, solderable, non-inductive wirewound resistor with a power rating of 3 W, operating from -55 °C to +250 °C, and qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The resistance range for the N variant is 0.1 Ω to 2.05 kΩ, with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal width. Dielectric withstanding voltage is 1000 V RMS for sizes 3 W and larger, and terminal strength is 10 lb minimum. The part meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N7680FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N7680FSB12
Wirewound Resistors 3110-RWR89N7680FSB12
ESN-2B 768 1% RWR89N7680FS B12

ESN-2B 768 1% RWR89N7680FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89N7680FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Leaded Resistor - 106 - Riedon, Inc.
Specs
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
View Details