Vishay Intertechnology, Inc. RES 75 OHM 3W 1% WW AXIAL RWR89N75R0FRBSL

Description
RES 75ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 3W 1% WW AXIAL - RWR89N75R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 3W 1% WW AXIAL
RWR89N75R0FRBSL
RES 75 OHM 3W 1% WW AXIAL RWR89N75R0FRBSL
RES 75ohm 3W 1% WW AXIAL

RES 75ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N75R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N75R0FRBSL-ND
Through Hole Resistors RWR89N75R0FRBSL-ND
75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N75R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N75R0FRBSL
Wirewound Resistors 3110-RWR89N75R0FRBSL
ESN-2B 75 1% RWR89N75R0FR BSL

ESN-2B 75 1% RWR89N75R0FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N75R0FRBSL RWR89N75R0FRBSL-ND 3110-RWR89N75R0FRBSL
Product Name RES 75 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details