Vishay Intertechnology, Inc. RES 750 OHM 3W 1% WW AXIAL RWR89N7500FRBSL

Description
RES 750ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 3W 1% WW AXIAL - RWR89N7500FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 3W 1% WW AXIAL
RWR89N7500FRBSL
RES 750 OHM 3W 1% WW AXIAL RWR89N7500FRBSL
RES 750ohm 3W 1% WW AXIAL

RES 750ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N7500FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N7500FRBSL
Wirewound Resistors 3110-RWR89N7500FRBSL
ESN-2B 750 1% RWR89N7500FR BSL

ESN-2B 750 1% RWR89N7500FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N7500FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N7500FRBSL-ND
Through Hole Resistors RWR89N7500FRBSL-ND
750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N7500FRBSL 3110-RWR89N7500FRBSL RWR89N7500FRBSL-ND
Product Name RES 750 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details