Vishay Intertechnology, Inc. Wirewound Resistors RWR89N7100FRRSL

Description
ESN-2B 710 1% RWR89N7100FR RSL
Request a Quote Datasheet
Description
ESN-2B 710 1% RWR89N7100FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N7100FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N7100FRRSL
Wirewound Resistors 3110-RWR89N7100FRRSL
ESN-2B 710 1% RWR89N7100FR RSL

ESN-2B 710 1% RWR89N7100FR RSL

Supplier's Site Datasheet
RES 710 OHM 3W 1% WW AXIAL - RWR89N7100FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 710 OHM 3W 1% WW AXIAL
RWR89N7100FRRSL
RES 710 OHM 3W 1% WW AXIAL RWR89N7100FRRSL
RES 710ohm 3W 1% WW AXIAL

RES 710ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N7100FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N7100FRRSL-ND
Through Hole Resistors RWR89N7100FRRSL-ND
710 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

710 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N7100FRRSL RWR89N7100FRRSL RWR89N7100FRRSL-ND
Product Name Wirewound Resistors RES 710 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 710 ohms 710 ohms 710 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details