Vishay Intertechnology, Inc. RES 6.49 OHM 3W 1% WW AXIAL RWR89N6R49FMRSL

Description
RES 6.49ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.49ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 3W 1% WW AXIAL - RWR89N6R49FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 3W 1% WW AXIAL
RWR89N6R49FMRSL
RES 6.49 OHM 3W 1% WW AXIAL RWR89N6R49FMRSL
RES 6.49ohm 3W 1% WW AXIAL

RES 6.49ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N6R49FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6R49FMRSL-ND
Through Hole Resistors RWR89N6R49FMRSL-ND
6.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N6R49FMRSL RWR89N6R49FMRSL-ND
Product Name RES 6.49 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details