Vishay Intertechnology, Inc. RES 6.49 OHM 3W 1% WW AXIAL RWR89N6R49FMB12

Description
RES 6.49ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.49ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 3W 1% WW AXIAL - RWR89N6R49FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 3W 1% WW AXIAL
RWR89N6R49FMB12
RES 6.49 OHM 3W 1% WW AXIAL RWR89N6R49FMB12
RES 6.49ohm 3W 1% WW AXIAL

RES 6.49ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N6R49FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6R49FMB12-ND
Through Hole Resistors RWR89N6R49FMB12-ND
6.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N6R49FMB12 RWR89N6R49FMB12-ND
Product Name RES 6.49 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details