Vishay Intertechnology, Inc. Wirewound Resistors RWR89N69R9FRBSL

Description
ESN-2B 69.9 1% RWR89N69R9FR BSL
Request a Quote Datasheet
Description
ESN-2B 69.9 1% RWR89N69R9FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N69R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N69R9FRBSL
Wirewound Resistors 3110-RWR89N69R9FRBSL
ESN-2B 69.9 1% RWR89N69R9FR BSL

ESN-2B 69.9 1% RWR89N69R9FR BSL

Supplier's Site Datasheet
RES 69.9 OHM 3W 1% WW AXIAL - RWR89N69R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.9 OHM 3W 1% WW AXIAL
RWR89N69R9FRBSL
RES 69.9 OHM 3W 1% WW AXIAL RWR89N69R9FRBSL
RES 69.9ohm 3W 1% WW AXIAL

RES 69.9ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N69R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N69R9FRBSL-ND
Through Hole Resistors RWR89N69R9FRBSL-ND
69.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

69.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N69R9FRBSL RWR89N69R9FRBSL RWR89N69R9FRBSL-ND
Product Name Wirewound Resistors RES 69.9 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 69.9 ohms 69.9 ohms 69.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details