Vishay Intertechnology, Inc. RES 69.8 OHM 3W 1% WW AXIAL RWR89N69R8FRB12

Description
RES 69.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 3W 1% WW AXIAL - RWR89N69R8FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 3W 1% WW AXIAL
RWR89N69R8FRB12
RES 69.8 OHM 3W 1% WW AXIAL RWR89N69R8FRB12
RES 69.8ohm 3W 1% WW AXIAL

RES 69.8ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N69R8FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N69R8FRB12
Wirewound Resistors 3110-RWR89N69R8FRB12
ESN-2B 69.8 1% RWR89N69R8FR B12

ESN-2B 69.8 1% RWR89N69R8FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N69R8FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N69R8FRB12-ND
Through Hole Resistors RWR89N69R8FRB12-ND
69.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

69.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N69R8FRB12 3110-RWR89N69R8FRB12 RWR89N69R8FRB12-ND
Product Name RES 69.8 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details