Vishay Intertechnology, Inc. Wirewound Resistors RWR89N6980FRRSL

Description
ESN-2B 698 1% RWR89N6980FR RSL
Request a Quote Datasheet
Description
ESN-2B 698 1% RWR89N6980FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N6980FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N6980FRRSL
Wirewound Resistors 3110-RWR89N6980FRRSL
ESN-2B 698 1% RWR89N6980FR RSL

ESN-2B 698 1% RWR89N6980FR RSL

Supplier's Site Datasheet
RES 698 OHM 3W 1% WW AXIAL - RWR89N6980FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 3W 1% WW AXIAL
RWR89N6980FRRSL
RES 698 OHM 3W 1% WW AXIAL RWR89N6980FRRSL
RES 698ohm 3W 1% WW AXIAL

RES 698ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N6980FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6980FRRSL-ND
Through Hole Resistors RWR89N6980FRRSL-ND
698 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

698 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N6980FRRSL RWR89N6980FRRSL RWR89N6980FRRSL-ND
Product Name Wirewound Resistors RES 698 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details