Vishay Intertechnology, Inc. Wirewound Resistors RWR89N68R1FSBSL

Description
ESN-2B 68.1 1% RWR89N68R1FS BSL
Request a Quote Datasheet
Description
ESN-2B 68.1 1% RWR89N68R1FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N68R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N68R1FSBSL
Wirewound Resistors 3110-RWR89N68R1FSBSL
ESN-2B 68.1 1% RWR89N68R1FS BSL

ESN-2B 68.1 1% RWR89N68R1FS BSL

Supplier's Site Datasheet
RES 68.1 OHM 3W 1% WW AXIAL - RWR89N68R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 3W 1% WW AXIAL
RWR89N68R1FSBSL
RES 68.1 OHM 3W 1% WW AXIAL RWR89N68R1FSBSL
RES 68.1ohm 3W 1% WW AXIAL

RES 68.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N68R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N68R1FSBSL-ND
Through Hole Resistors RWR89N68R1FSBSL-ND
68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N68R1FSBSL RWR89N68R1FSBSL RWR89N68R1FSBSL-ND
Product Name Wirewound Resistors RES 68.1 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details