Vishay Intertechnology, Inc. RES 68.1 OHM 3W 1% WW AXIAL RWR89N68R1FRS70

Description
RES 68.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 3W 1% WW AXIAL - RWR89N68R1FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 3W 1% WW AXIAL
RWR89N68R1FRS70
RES 68.1 OHM 3W 1% WW AXIAL RWR89N68R1FRS70
RES 68.1ohm 3W 1% WW AXIAL

RES 68.1ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N68R1FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N68R1FRS70
Wirewound Resistors 3110-RWR89N68R1FRS70
ESN-2B 68.1 1% RWR89N68R1FR S70

ESN-2B 68.1 1% RWR89N68R1FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N68R1FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N68R1FRS70-ND
Through Hole Resistors RWR89N68R1FRS70-ND
68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N68R1FRS70 3110-RWR89N68R1FRS70 RWR89N68R1FRS70-ND
Product Name RES 68.1 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details