Vishay Intertechnology, Inc. Wirewound Resistors RWR89N6810FSS73

Description
ESN-2B 681 1% RWR89N6810FS S73
Request a Quote Datasheet
Description
ESN-2B 681 1% RWR89N6810FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N6810FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N6810FSS73
Wirewound Resistors 3110-RWR89N6810FSS73
ESN-2B 681 1% RWR89N6810FS S73

ESN-2B 681 1% RWR89N6810FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N6810FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6810FSS73-ND
Through Hole Resistors RWR89N6810FSS73-ND
681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 681 OHM 3W 1% WW AXIAL - RWR89N6810FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 3W 1% WW AXIAL
RWR89N6810FSS73
RES 681 OHM 3W 1% WW AXIAL RWR89N6810FSS73
RES 681ohm 3W 1% WW AXIAL

RES 681ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C5088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C5088
Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C5088
Resistor,Metal Alloy,681Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,681Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89N6810FSS73 RWR89N6810FSS73-ND RWR89N6810FSS73 64C5088
Product Name Wirewound Resistors Through Hole Resistors RES 681 OHM 3W 1% WW AXIAL Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers