Vishay Intertechnology, Inc. RES 64.9 OHM 3W 1% WW AXIAL RWR89N64R9FSBSL

Description
RES 64.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 3W 1% WW AXIAL - RWR89N64R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 3W 1% WW AXIAL
RWR89N64R9FSBSL
RES 64.9 OHM 3W 1% WW AXIAL RWR89N64R9FSBSL
RES 64.9ohm 3W 1% WW AXIAL

RES 64.9ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N64R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N64R9FSBSL
Wirewound Resistors 3110-RWR89N64R9FSBSL
ESN-2B 64.9 1% RWR89N64R9FS BSL

ESN-2B 64.9 1% RWR89N64R9FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N64R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N64R9FSBSL-ND
Through Hole Resistors RWR89N64R9FSBSL-ND
64.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

64.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N64R9FSBSL 3110-RWR89N64R9FSBSL RWR89N64R9FSBSL-ND
Product Name RES 64.9 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details