Vishay Intertechnology, Inc. RES 63.4 OHM 3W 1% WW AXIAL RWR89N63R4FSBSL

Description
RES 63.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 3W 1% WW AXIAL - RWR89N63R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 3W 1% WW AXIAL
RWR89N63R4FSBSL
RES 63.4 OHM 3W 1% WW AXIAL RWR89N63R4FSBSL
RES 63.4ohm 3W 1% WW AXIAL

RES 63.4ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N63R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N63R4FSBSL-ND
Through Hole Resistors RWR89N63R4FSBSL-ND
63.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

63.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N63R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N63R4FSBSL
Wirewound Resistors 3110-RWR89N63R4FSBSL
ESN-2B 63.4 1% RWR89N63R4FS BSL

ESN-2B 63.4 1% RWR89N63R4FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N63R4FSBSL RWR89N63R4FSBSL-ND 3110-RWR89N63R4FSBSL
Product Name RES 63.4 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details