Vishay Intertechnology, Inc. RES 61.9 OHM 3W 0.5% WW AXIAL RWR89N61R9DRS70

Description
RES 61.9ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 3W 0.5% WW AXIAL - RWR89N61R9DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 3W 0.5% WW AXIAL
RWR89N61R9DRS70
RES 61.9 OHM 3W 0.5% WW AXIAL RWR89N61R9DRS70
RES 61.9ohm 3W 0.5% WW AXIAL

RES 61.9ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N61R9DRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N61R9DRS70
Wirewound Resistors 3110-RWR89N61R9DRS70
ESN-2B 61.9 .5% RWR89N61R9DR S70

ESN-2B 61.9 .5% RWR89N61R9DR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N61R9DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N61R9DRS70-ND
Through Hole Resistors RWR89N61R9DRS70-ND
61.9 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

61.9 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N61R9DRS70 3110-RWR89N61R9DRS70 RWR89N61R9DRS70-ND
Product Name RES 61.9 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers