Vishay Intertechnology, Inc. RES 5.49 OHM 3W 0.5% WW AXIAL RWR89N5R49DSB12

Description
RES 5.49ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 5.49ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 3W 0.5% WW AXIAL - RWR89N5R49DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 3W 0.5% WW AXIAL
RWR89N5R49DSB12
RES 5.49 OHM 3W 0.5% WW AXIAL RWR89N5R49DSB12
RES 5.49ohm 3W 0.5% WW AXIAL

RES 5.49ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N5R49DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5R49DSB12-ND
Through Hole Resistors RWR89N5R49DSB12-ND
5.49 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.49 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N5R49DSB12 RWR89N5R49DSB12-ND
Product Name RES 5.49 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.49 ohms 5.49 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details