Vishay Intertechnology, Inc. Through Hole Resistors RWR89N5R11FRS73

Description
5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N5R11FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5R11FRS73-ND
Through Hole Resistors RWR89N5R11FRS73-ND
5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 5.11 OHM 3W 1% WW AXIAL - RWR89N5R11FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 3W 1% WW AXIAL
RWR89N5R11FRS73
RES 5.11 OHM 3W 1% WW AXIAL RWR89N5R11FRS73
RES 5.11ohm 3W 1% WW AXIAL

RES 5.11ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C4971 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C4971
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C4971
Resistor,Metal Alloy,5.11Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,5.11Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR89N5R11FRS73-ND RWR89N5R11FRS73 64C4971
Product Name Through Hole Resistors RES 5.11 OHM 3W 1% WW AXIAL Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details