Vishay Intertechnology, Inc. RES 5 OHM 3W 0.1% WW AXIAL RWR89N5R00BSB12

Description
RES 5ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 3W 0.1% WW AXIAL - RWR89N5R00BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 3W 0.1% WW AXIAL
RWR89N5R00BSB12
RES 5 OHM 3W 0.1% WW AXIAL RWR89N5R00BSB12
RES 5ohm 3W 0.1% WW AXIAL

RES 5ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N5R00BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5R00BSB12-ND
Through Hole Resistors RWR89N5R00BSB12-ND
5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N5R00BSB12 RWR89N5R00BSB12-ND
Product Name RES 5 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 4-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers