Vishay Intertechnology, Inc. Wirewound Resistors RWR89N57R6FRRSL

Description
ESN-2B 57.6 1% RWR89N57R6FR RSL
Request a Quote Datasheet
Description
ESN-2B 57.6 1% RWR89N57R6FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N57R6FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N57R6FRRSL
Wirewound Resistors 3110-RWR89N57R6FRRSL
ESN-2B 57.6 1% RWR89N57R6FR RSL

ESN-2B 57.6 1% RWR89N57R6FR RSL

Supplier's Site Datasheet
RES 57.6 OHM 3W 1% WW AXIAL - RWR89N57R6FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 3W 1% WW AXIAL
RWR89N57R6FRRSL
RES 57.6 OHM 3W 1% WW AXIAL RWR89N57R6FRRSL
RES 57.6ohm 3W 1% WW AXIAL

RES 57.6ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N57R6FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N57R6FRRSL-ND
Through Hole Resistors RWR89N57R6FRRSL-ND
57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N57R6FRRSL RWR89N57R6FRRSL RWR89N57R6FRRSL-ND
Product Name Wirewound Resistors RES 57.6 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details