Vishay Intertechnology, Inc. Wirewound Resistors RWR89N56R2FSS70

Description
ESN-2B 56.2 1% RWR89N56R2FS S70
Request a Quote Datasheet
Description
ESN-2B 56.2 1% RWR89N56R2FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N56R2FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N56R2FSS70
Wirewound Resistors 3110-RWR89N56R2FSS70
ESN-2B 56.2 1% RWR89N56R2FS S70

ESN-2B 56.2 1% RWR89N56R2FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N56R2FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N56R2FSS70-ND
Through Hole Resistors RWR89N56R2FSS70-ND
56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 56.2 OHM 3W 1% WW AXIAL - RWR89N56R2FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 3W 1% WW AXIAL
RWR89N56R2FSS70
RES 56.2 OHM 3W 1% WW AXIAL RWR89N56R2FSS70
RES 56.2ohm 3W 1% WW AXIAL

RES 56.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N56R2FSS70 RWR89N56R2FSS70-ND RWR89N56R2FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 56.2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details