56.2 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 56.2ohm 3W 0.5% WW AXIAL
ESN-2B 56.2 .5% RWR89N56R2DP B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89N56R2DPB12-ND | RWR89N56R2DPB12 | 3110-RWR89N56R2DPB12 |
| Product Name | Through Hole Resistors | RES 56.2 OHM 3W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 56.2 ohms | 56.2 ohms | 56.2 ohms |