Vishay Intertechnology, Inc. Wirewound Resistors RWR89N56R2BSBSL

Description
ESN-2B 56.2 .1% RWR89N56R2BS BSL
Request a Quote Datasheet
Description
ESN-2B 56.2 .1% RWR89N56R2BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N56R2BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N56R2BSBSL
Wirewound Resistors 3110-RWR89N56R2BSBSL
ESN-2B 56.2 .1% RWR89N56R2BS BSL

ESN-2B 56.2 .1% RWR89N56R2BS BSL

Supplier's Site Datasheet
RES 56.2 OHM 3W 0.1% WW AXIAL - RWR89N56R2BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 3W 0.1% WW AXIAL
RWR89N56R2BSBSL
RES 56.2 OHM 3W 0.1% WW AXIAL RWR89N56R2BSBSL
RES 56.2ohm 3W 0.1% WW AXIAL

RES 56.2ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N56R2BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N56R2BSBSL-ND
Through Hole Resistors RWR89N56R2BSBSL-ND
56.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N56R2BSBSL RWR89N56R2BSBSL RWR89N56R2BSBSL-ND
Product Name Wirewound Resistors RES 56.2 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details