Vishay Intertechnology, Inc. RES 562 OHM 3W 1% WW AXIAL RWR89N5620FSBSL

Description
RES 562ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 3W 1% WW AXIAL - RWR89N5620FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 3W 1% WW AXIAL
RWR89N5620FSBSL
RES 562 OHM 3W 1% WW AXIAL RWR89N5620FSBSL
RES 562ohm 3W 1% WW AXIAL

RES 562ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N5620FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N5620FSBSL
Wirewound Resistors 3110-RWR89N5620FSBSL
ESN-2B 562 1% RWR89N5620FS BSL

ESN-2B 562 1% RWR89N5620FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N5620FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5620FSBSL-ND
Through Hole Resistors RWR89N5620FSBSL-ND
562 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

562 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N5620FSBSL 3110-RWR89N5620FSBSL RWR89N5620FSBSL-ND
Product Name RES 562 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details