Vishay Intertechnology, Inc. Wirewound Resistors RWR89N53R0FSB12

Description
ESN-2B 53 1% RWR89N53R0FS B12
Request a Quote
Description
ESN-2B 53 1% RWR89N53R0FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89N53R0FSB12 is a solderable, non-inductive wirewound resistor from the MIL-PRF-39007 qualified RWR series, designed for high-reliability military applications. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a power rating of 3 W, a resistance value of 53.0 Ω with a tolerance of ±1%, and a failure rate of 0.1%/1000 h (P level). Its physical dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal diameter. The part meets ANSI J-STD-002 solderability standards, has a dielectric withstanding voltage of 1000 V RMS, and an insulation resistance of 1000 MΩ minimum dry. The terminal strength is rated at 10 lb minimum. It is packaged in bulk with single lot date code (B12).

Datasheet Summary
Powered by GS/AI

The RWR89N53R0FSB12 is a solderable, non-inductive wirewound resistor from the MIL-PRF-39007 qualified RWR series, designed for high-reliability military applications. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a power rating of 3 W, a resistance value of 53.0 Ω with a tolerance of ±1%, and a failure rate of 0.1%/1000 h (P level). Its physical dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal diameter. The part meets ANSI J-STD-002 solderability standards, has a dielectric withstanding voltage of 1000 V RMS, and an insulation resistance of 1000 MΩ minimum dry. The terminal strength is rated at 10 lb minimum. It is packaged in bulk with single lot date code (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N53R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N53R0FSB12
Wirewound Resistors 3110-RWR89N53R0FSB12
ESN-2B 53 1% RWR89N53R0FS B12

ESN-2B 53 1% RWR89N53R0FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89N53R0FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details