Vishay Intertechnology, Inc. RES 52.3 OHM 3W 1% WW AXIAL RWR89N52R3FRBSL

Description
RES 52.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 3W 1% WW AXIAL - RWR89N52R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 3W 1% WW AXIAL
RWR89N52R3FRBSL
RES 52.3 OHM 3W 1% WW AXIAL RWR89N52R3FRBSL
RES 52.3ohm 3W 1% WW AXIAL

RES 52.3ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N52R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N52R3FRBSL-ND
Through Hole Resistors RWR89N52R3FRBSL-ND
52.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

52.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N52R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N52R3FRBSL
Wirewound Resistors 3110-RWR89N52R3FRBSL
ESN-2B 52.3 1% RWR89N52R3FR BSL

ESN-2B 52.3 1% RWR89N52R3FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N52R3FRBSL RWR89N52R3FRBSL-ND 3110-RWR89N52R3FRBSL
Product Name RES 52.3 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details