Vishay Intertechnology, Inc. Wirewound Resistors RWR89N50R0FSS70

Description
ESN-2B 50 1% RWR89N50R0FS S70
Request a Quote
Description
ESN-2B 50 1% RWR89N50R0FS S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89N is a military-grade, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, rated for 3 W at 25 °C, and featuring a high-temperature silicone coating and welded construction. It is qualified to MIL-PRF-39007 and operates from -55 °C to +250 °C. The resistor has a resistance range of 0.1 to 2.05 kΩ with a tolerance of ±1.0 %, a maximum working voltage of (P × R)^1/2, and a dielectric withstanding voltage of 1000 V RMS due to its power rating. Its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum when dry. The part is packaged in tape/reel (S70).

Datasheet Summary
Powered by GS/AI

The RWR89N is a military-grade, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, rated for 3 W at 25 °C, and featuring a high-temperature silicone coating and welded construction. It is qualified to MIL-PRF-39007 and operates from -55 °C to +250 °C. The resistor has a resistance range of 0.1 to 2.05 kΩ with a tolerance of ±1.0 %, a maximum working voltage of (P × R)^1/2, and a dielectric withstanding voltage of 1000 V RMS due to its power rating. Its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum when dry. The part is packaged in tape/reel (S70).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N50R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N50R0FSS70
Wirewound Resistors 3110-RWR89N50R0FSS70
ESN-2B 50 1% RWR89N50R0FS S70

ESN-2B 50 1% RWR89N50R0FS S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89N50R0FSS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details