Vishay Intertechnology, Inc. RES 4.02 OHM 3W 1% WW AXIAL RWR89N4R02FRRSL

Description
RES 4.02ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 3W 1% WW AXIAL - RWR89N4R02FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 3W 1% WW AXIAL
RWR89N4R02FRRSL
RES 4.02 OHM 3W 1% WW AXIAL RWR89N4R02FRRSL
RES 4.02ohm 3W 1% WW AXIAL

RES 4.02ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N4R02FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4R02FRRSL-ND
Through Hole Resistors RWR89N4R02FRRSL-ND
4.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N4R02FRRSL RWR89N4R02FRRSL-ND
Product Name RES 4.02 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details