Vishay Intertechnology, Inc. Wirewound Resistors RWR89N4990FSB12

Description
ESN-2B 499 1% RWR89N4990FS B12
Request a Quote Datasheet
Description
ESN-2B 499 1% RWR89N4990FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N4990FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4990FSB12
Wirewound Resistors 3110-RWR89N4990FSB12
ESN-2B 499 1% RWR89N4990FS B12

ESN-2B 499 1% RWR89N4990FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N4990FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4990FSB12-ND
Through Hole Resistors RWR89N4990FSB12-ND
499 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 499 OHM 3W 1% WW AXIAL - RWR89N4990FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 3W 1% WW AXIAL
RWR89N4990FSB12
RES 499 OHM 3W 1% WW AXIAL RWR89N4990FSB12
RES 499ohm 3W 1% WW AXIAL

RES 499ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N4990FSB12 RWR89N4990FSB12-ND RWR89N4990FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 499 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers