Vishay Intertechnology, Inc. Wirewound Resistors RWR89N4990FRB12

Description
ESN-2B 499 1% RWR89N4990FR B12
Request a Quote Datasheet
Description
ESN-2B 499 1% RWR89N4990FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N4990FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4990FRB12
Wirewound Resistors 3110-RWR89N4990FRB12
ESN-2B 499 1% RWR89N4990FR B12

ESN-2B 499 1% RWR89N4990FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N4990FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4990FRB12-ND
Through Hole Resistors RWR89N4990FRB12-ND
499 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 499 OHM 3W 1% WW AXIAL - RWR89N4990FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 3W 1% WW AXIAL
RWR89N4990FRB12
RES 499 OHM 3W 1% WW AXIAL RWR89N4990FRB12
RES 499ohm 3W 1% WW AXIAL

RES 499ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N4990FRB12 RWR89N4990FRB12-ND RWR89N4990FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 499 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details