Vishay Intertechnology, Inc. RES 47.5 OHM 3W 1% WW AXIAL RWR89N47R5FRS73

Description
RES 47.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 3W 1% WW AXIAL - RWR89N47R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 3W 1% WW AXIAL
RWR89N47R5FRS73
RES 47.5 OHM 3W 1% WW AXIAL RWR89N47R5FRS73
RES 47.5ohm 3W 1% WW AXIAL

RES 47.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N47R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N47R5FRS73
Wirewound Resistors 3110-RWR89N47R5FRS73
ESN-2B 47.5 1% RWR89N47R5FR S73

ESN-2B 47.5 1% RWR89N47R5FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N47R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N47R5FRS73-ND
Through Hole Resistors RWR89N47R5FRS73-ND
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4933 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4933
Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4933
Resistor,Metal Alloy,47.5Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,47.5Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89N47R5FRS73 3110-RWR89N47R5FRS73 RWR89N47R5FRS73-ND 64C4933
Product Name RES 47.5 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers