Vishay Intertechnology, Inc. Wirewound Resistors RWR89N47R5FRS70

Description
ESN-2B 47.5 1% RWR89N47R5FR S70
Request a Quote Datasheet
Description
ESN-2B 47.5 1% RWR89N47R5FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N47R5FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N47R5FRS70
Wirewound Resistors 3110-RWR89N47R5FRS70
ESN-2B 47.5 1% RWR89N47R5FR S70

ESN-2B 47.5 1% RWR89N47R5FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N47R5FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N47R5FRS70-ND
Through Hole Resistors RWR89N47R5FRS70-ND
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 47.5 OHM 3W 1% WW AXIAL - RWR89N47R5FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 3W 1% WW AXIAL
RWR89N47R5FRS70
RES 47.5 OHM 3W 1% WW AXIAL RWR89N47R5FRS70
RES 47.5ohm 3W 1% WW AXIAL

RES 47.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N47R5FRS70 RWR89N47R5FRS70-ND RWR89N47R5FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 47.5 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details