Vishay Intertechnology, Inc. RES 47 OHM 3W 0.5% WW AXIAL RWR89N47R0DSS70

Description
RES 47ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 47ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 3W 0.5% WW AXIAL - RWR89N47R0DSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 3W 0.5% WW AXIAL
RWR89N47R0DSS70
RES 47 OHM 3W 0.5% WW AXIAL RWR89N47R0DSS70
RES 47ohm 3W 0.5% WW AXIAL

RES 47ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N47R0DSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N47R0DSS70-ND
Through Hole Resistors RWR89N47R0DSS70-ND
47 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

47 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N47R0DSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N47R0DSS70
Wirewound Resistors 3110-RWR89N47R0DSS70
ESN-2B 47 .5% RWR89N47R0DS S70

ESN-2B 47 .5% RWR89N47R0DS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N47R0DSS70 RWR89N47R0DSS70-ND 3110-RWR89N47R0DSS70
Product Name RES 47 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details