Vishay Intertechnology, Inc. Wirewound Resistors RWR89N4700FRRSL

Description
ESN-2B 470 1% RWR89N4700FR RSL
Request a Quote Datasheet
Description
ESN-2B 470 1% RWR89N4700FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N4700FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4700FRRSL
Wirewound Resistors 3110-RWR89N4700FRRSL
ESN-2B 470 1% RWR89N4700FR RSL

ESN-2B 470 1% RWR89N4700FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N4700FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4700FRRSL-ND
Through Hole Resistors RWR89N4700FRRSL-ND
470 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

470 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 470 OHM 3W 1% WW AXIAL - RWR89N4700FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 3W 1% WW AXIAL
RWR89N4700FRRSL
RES 470 OHM 3W 1% WW AXIAL RWR89N4700FRRSL
RES 470ohm 3W 1% WW AXIAL

RES 470ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N4700FRRSL RWR89N4700FRRSL-ND RWR89N4700FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 470 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers