Vishay Intertechnology, Inc. Wirewound Resistors RWR89N4530FRS70

Description
ESN-2B 453 1% RWR89N4530FR S70
Request a Quote Datasheet
Description
ESN-2B 453 1% RWR89N4530FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N4530FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4530FRS70
Wirewound Resistors 3110-RWR89N4530FRS70
ESN-2B 453 1% RWR89N4530FR S70

ESN-2B 453 1% RWR89N4530FR S70

Supplier's Site Datasheet
RES 453 OHM 3W 1% WW AXIAL - RWR89N4530FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 3W 1% WW AXIAL
RWR89N4530FRS70
RES 453 OHM 3W 1% WW AXIAL RWR89N4530FRS70
RES 453ohm 3W 1% WW AXIAL

RES 453ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N4530FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4530FRS70-ND
Through Hole Resistors RWR89N4530FRS70-ND
453 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

453 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N4530FRS70 RWR89N4530FRS70 RWR89N4530FRS70-ND
Product Name Wirewound Resistors RES 453 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879073-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details