42.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 42.2ohm 3W 1% WW AXIAL
ESN-2B 42.2 1% RWR89N42R2FS BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89N42R2FSBSL-ND | RWR89N42R2FSBSL | 3110-RWR89N42R2FSBSL |
| Product Name | Through Hole Resistors | RES 42.2 OHM 3W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 42.2 ohms | 42.2 ohms | 42.2 ohms |