Vishay Intertechnology, Inc. Wirewound Resistors RWR89N40R2BSB12

Description
ESN-2B 40.2 .1% RWR89N40R2BS B12
Request a Quote Datasheet
Description
ESN-2B 40.2 .1% RWR89N40R2BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N40R2BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N40R2BSB12
Wirewound Resistors 3110-RWR89N40R2BSB12
ESN-2B 40.2 .1% RWR89N40R2BS B12

ESN-2B 40.2 .1% RWR89N40R2BS B12

Supplier's Site Datasheet
RES 40.2 OHM 3W 0.1% WW AXIAL - RWR89N40R2BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 3W 0.1% WW AXIAL
RWR89N40R2BSB12
RES 40.2 OHM 3W 0.1% WW AXIAL RWR89N40R2BSB12
RES 40.2ohm 3W 0.1% WW AXIAL

RES 40.2ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N40R2BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N40R2BSB12-ND
Through Hole Resistors RWR89N40R2BSB12-ND
40.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

40.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N40R2BSB12 RWR89N40R2BSB12 RWR89N40R2BSB12-ND
Product Name Wirewound Resistors RES 40.2 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A27RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details