Vishay Intertechnology, Inc. RES 3.01 OHM 3W 1% WW AXIAL RWR89N3R01FRB12

Description
RES 3.01ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 3W 1% WW AXIAL - RWR89N3R01FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 3W 1% WW AXIAL
RWR89N3R01FRB12
RES 3.01 OHM 3W 1% WW AXIAL RWR89N3R01FRB12
RES 3.01ohm 3W 1% WW AXIAL

RES 3.01ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3R01FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3R01FRB12-ND
Through Hole Resistors RWR89N3R01FRB12-ND
3.01 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.01 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N3R01FRB12 RWR89N3R01FRB12-ND
Product Name RES 3.01 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details