Vishay Intertechnology, Inc. RES 39.2 OHM 3W 1% WW AXIAL RWR89N39R2FSS70

Description
RES 39.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 3W 1% WW AXIAL - RWR89N39R2FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 3W 1% WW AXIAL
RWR89N39R2FSS70
RES 39.2 OHM 3W 1% WW AXIAL RWR89N39R2FSS70
RES 39.2ohm 3W 1% WW AXIAL

RES 39.2ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N39R2FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N39R2FSS70
Wirewound Resistors 3110-RWR89N39R2FSS70
ESN-2B 39.2 1% RWR89N39R2FS S70

ESN-2B 39.2 1% RWR89N39R2FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N39R2FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N39R2FSS70-ND
Through Hole Resistors RWR89N39R2FSS70-ND
39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N39R2FSS70 3110-RWR89N39R2FSS70 RWR89N39R2FSS70-ND
Product Name RES 39.2 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - C3A7R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details