Vishay Intertechnology, Inc. RES 39.2 OHM 3W 1% WW AXIAL RWR89N39R2FRS70

Description
RES 39.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 3W 1% WW AXIAL - RWR89N39R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 3W 1% WW AXIAL
RWR89N39R2FRS70
RES 39.2 OHM 3W 1% WW AXIAL RWR89N39R2FRS70
RES 39.2ohm 3W 1% WW AXIAL

RES 39.2ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N39R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N39R2FRS70
Wirewound Resistors 3110-RWR89N39R2FRS70
ESN-2B 39.2 1% RWR89N39R2FR S70

ESN-2B 39.2 1% RWR89N39R2FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N39R2FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N39R2FRS70-ND
Through Hole Resistors RWR89N39R2FRS70-ND
39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N39R2FRS70 3110-RWR89N39R2FRS70 RWR89N39R2FRS70-ND
Product Name RES 39.2 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details