Vishay Intertechnology, Inc. Wirewound Resistors RWR89N3920FRS73

Description
ESN-2B 392 1% RWR89N3920FR S73
Request a Quote Datasheet
Description
ESN-2B 392 1% RWR89N3920FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N3920FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3920FRS73
Wirewound Resistors 3110-RWR89N3920FRS73
ESN-2B 392 1% RWR89N3920FR S73

ESN-2B 392 1% RWR89N3920FR S73

Supplier's Site Datasheet
RES 392 OHM 3W 1% WW AXIAL - RWR89N3920FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 3W 1% WW AXIAL
RWR89N3920FRS73
RES 392 OHM 3W 1% WW AXIAL RWR89N3920FRS73
RES 392ohm 3W 1% WW AXIAL

RES 392ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3920FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3920FRS73-ND
Through Hole Resistors RWR89N3920FRS73-ND
392 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

392 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4858
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4858
Resistor,Metal Alloy,392Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,392Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89N3920FRS73 RWR89N3920FRS73 RWR89N3920FRS73-ND 64C4858
Product Name Wirewound Resistors RES 392 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details