The RWR89N is a military-grade, non-inductive, wirewound resistor qualified to MIL-PRF-39007 with a 3 W power rating and resistance range of 0.1 to 2.05 kΩ. It features a high-temperature silicone coating, ceramic core, solderable non-inductive winding, and stainless steel terminals. Operating temperature ranges from -55 °C to +250 °C. Dielectric withstanding voltage is 1000 V RMS, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 10 lb. Resistance temperature coefficient is ± 50 ppm/°C for 1.01 to 10 Ω and ± 30 ppm/°C for 10.1 to 2.05 kΩ. Dimensions are 0.560 ± 0.062 in length, 0.187 ± 0.031 in diameter, and 0.032 ± 0.002 in lead diameter. Maximum order size is 1000 pieces for single lot traceability.
ESN-2B 392 1% RWR89N3920FM B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89N3920FMB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |