392 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
ESN-2B 392 .5% RWR89N3920DP RSL
RES 392ohm 3W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89N3920DPRSL-ND | 3110-RWR89N3920DPRSL | RWR89N3920DPRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 392 OHM 3W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 392 ohms | 392 ohms | 392 ohms |