390 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 390ohm 3W 1% WW AXIAL
ESN-2B 390 1% RWR89N3900FR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89N3900FRRSL-ND | RWR89N3900FRRSL | 3110-RWR89N3900FRRSL |
| Product Name | Through Hole Resistors | RES 390 OHM 3W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 390 ohms | 390 ohms | 390 ohms |