Vishay Intertechnology, Inc. Wirewound Resistors RWR89N37R4FSBSL

Description
ESN-2B 37.4 1% RWR89N37R4FS BSL
Request a Quote Datasheet
Description
ESN-2B 37.4 1% RWR89N37R4FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N37R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N37R4FSBSL
Wirewound Resistors 3110-RWR89N37R4FSBSL
ESN-2B 37.4 1% RWR89N37R4FS BSL

ESN-2B 37.4 1% RWR89N37R4FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N37R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N37R4FSBSL-ND
Through Hole Resistors RWR89N37R4FSBSL-ND
37.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

37.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 37.4 OHM 3W 1% WW AXIAL - RWR89N37R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 3W 1% WW AXIAL
RWR89N37R4FSBSL
RES 37.4 OHM 3W 1% WW AXIAL RWR89N37R4FSBSL
RES 37.4ohm 3W 1% WW AXIAL

RES 37.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N37R4FSBSL RWR89N37R4FSBSL-ND RWR89N37R4FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 37.4 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details