Vishay Intertechnology, Inc. Through Hole Resistors RWR89N3750FSRSL

Description
375 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
375 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N3750FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3750FSRSL-ND
Through Hole Resistors RWR89N3750FSRSL-ND
375 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

375 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 375 OHM 3W 1% WW AXIAL - RWR89N3750FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 375 OHM 3W 1% WW AXIAL
RWR89N3750FSRSL
RES 375 OHM 3W 1% WW AXIAL RWR89N3750FSRSL
RES 375ohm 3W 1% WW AXIAL

RES 375ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N3750FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3750FSRSL
Wirewound Resistors 3110-RWR89N3750FSRSL
ESN-2B 375 1% RWR89N3750FS RSL

ESN-2B 375 1% RWR89N3750FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N3750FSRSL-ND RWR89N3750FSRSL 3110-RWR89N3750FSRSL
Product Name Through Hole Resistors RES 375 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 375 ohms 375 ohms 375 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details